ISO 6892-1

Metallic materials — Tensile testing — Part 1: Method of test at room temperature

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2009
Status: inactive
Page Count: 72
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.

NOTE Annex A indicates complementary recommendations for computer controlled testing machines.

Document History

November 1, 2019
Metallic materials — Tensile testing — Part 1: Method of test at room temperature
This document specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature. NOTE Annex A contains further...
July 1, 2016
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature. NOTE Annex A contains further...
ISO 6892-1
August 15, 2009
Metallic materials — Tensile testing — Part 1: Method of test at room temperature
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature. NOTE Annex A indicates...

References

Advertisement