DS/ETS 300646-4

Integrated Services Digital Network (ISDN) - Signalling System No.7 - Digital cellular telecommunications system (Phase 2) - Application of ISDN User Part (ISUP) version 2 for the ISDN-Public Land Mobile Network (PLMN) signalling interface - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification

active, Most Current
Organization: DS
Publication Date: 30 June 1998
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This fourth part of ETS 300 646 provides the conformance test specification for the second version of the Integrated Services Digital Network (ISDN) - Global System for Mobile communications (GSM) Public Land Mobile Network (PLMN) signalling interface defined in ETS 300 646-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-1 [6]. This ETS contains the abstract test suite (ATS) for ISUP version 2 for the ISDN-PLMN interface, written in Tree and Tabular Combined Notation (TTCN) as specified in ISO/IEC 9646-3 [8]. It is based on ETS 300 646-3 [3] which specifies the Test Suite Structure and Test Purposes (TSS&TP).

Document History

DS/ETS 300646-4
June 30, 1998
Integrated Services Digital Network (ISDN) - Signalling System No.7 - Digital cellular telecommunications system (Phase 2) - Application of ISDN User Part (ISUP) version 2 for the ISDN-Public Land Mobile Network (PLMN) signalling interface - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
This fourth part of ETS 300 646 provides the conformance test specification for the second version of the Integrated Services Digital Network (ISDN) - Global System for Mobile communications (GSM)...
Advertisement