ISA 12.20.01

General Requirements for Electrical Ignition Systems for Internal Combustion Engines in Class I, Division 2 or Zone 2, Hazardous (Classified) Locations

inactive
Buy Now
Organization: ISA
Publication Date: 4 May 2009
Status: inactive
Page Count: 38
scope:

This standard provides minimum construction and test requirements in addition to manufacturer installation and maintenance recommendations for the safe operation of ignition systems and components for spark-ignited reciprocating internal combustion engines in Class I, Division 2, Group C or D or Class I, Zone 2, Group IIB or IIA, hazardous (classified) locations. These requirements apply to systems rated for normal operation with secondary voltages less than or equal to 35 kV.

This standard is intended to cover only ignition systems of reciprocating internal combustion engines that are stationary when in operation. This does not include any application where the engine would be in motion (vehicles) while operating. Applications addressed by the scope of this document include but are not limited to gas compressors, electric power generators, and pumps.

This standard applies to ignition systems suitable for use in an ambient temperature range of -40°C to +70°C (-40°F to +158°F).

Purpose

This standard is intended to enhance the safety of personnel by providing minimum requirements for electrical ignition systems for spark-ignited reciprocating internal combustion engines, parts of which are installed or operated in Class I, Division 2 or Zone 2 hazardous (classified) locations.

Document History

May 4, 2009
General Requirements for Electrical Ignition Systems for Internal Combustion Engines in Class I, Division 2 or Zone 2, Hazardous (Classified) Locations
This standard provides minimum construction and test requirements in addition to manufacturer installation and maintenance recommendations for the safe operation of ignition systems and components...
ISA 12.20.01
May 4, 2009
General Requirements for Electrical Ignition Systems for Internal Combustion Engines in Class I, Division 2 or Zone 2, Hazardous (Classified) Locations
This standard provides minimum construction and test requirements in addition to manufacturer installation and maintenance recommendations for the safe operation of ignition systems and components...

References

Advertisement