DS/EN 302264-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short Range Radar equipment operating in the 77 GHz to 81 GHz band; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 11 August 2009
Status: active
scope:

The present document specifies the technical requirements and methods of measurement for Short Range Devices (SRD) working as broadband devices with at least 50 MHz occupied bandwidth in the 77 GHz to 81 GHz frequency range, hereinafter referred to as the 79 GHz range, intended for Road Transport and Traffic Telematics (RTTT) applications. Applications include e.g. Short Range Radar (SRR) for obstacle detection, stop&go, blind spot detection, parking aid, backup aid, precrash and other automotive applications. Applications that might interfere with automotive SRR systems, e.g. road infrastructure systems, are explicitly excluded. The present document covers transmitters intended to operate in the frequency range as defined in the EC decision 2004/545/EC [i.2] and the ECC decision ECC/DEC/(04)03 [i.1].

Document History

DS/EN 302264-2 V1.1.1
August 11, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM);Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short Range Radar equipment operating in the 77 GHz to 81 GHz band; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the technical requirements and methods of measurement for Short Range Devices (SRD) working as broadband devices with at least 50 MHz occupied bandwidth in the 77 GHz...
Advertisement