DS/EN 301489-4 V1.4.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 4: specific conditions for fixed radio links, Broadband Data Transmission System Base stations, ancillary equipment and servicesSkabelon
| Organization: | DS |
| Publication Date: | 11 August 2009 |
| Status: | active |
scope:
The present document, together with EN 301 489-1 [1], covers the assessment of Fixed Radio Links, Broadband Data Transmission System Base stations and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port of the radio equipment are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum. The present document specifies the applicable test conditions, performance assessment and performance criteria for Analogue and Digital Fixed Radio Links operating as fixed Point-to-Point, and Point-to-Multipoint systems as defined in annex B, including the associated ancillary equipment. Examples of Fixed Radio Links and Broadband Data Transmission System base station equipment are given in annex A.
Document History