ASHRAE - FUNDAMENTALS IP CH 6
MASS TRANSFER
| Organization: | ASHRAE |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 14 |
scope:
Two-phase flow is encountered extensively in the HVAC&R industries. A combination of liquid and vapor refrigerant exists in flooded coolers, direct-expansion coolers, thermosiphon coolers, brazed and gasketed plate evaporators and condensers, and tube-in-tube evaporators and condensers, as well as in air-cooled evaporators and condensers. In heating system pipes, steam and liquid water may both be present. Because the hydrodynamic and heat transfer aspects of two-phase flow are not as well understood as those of single-phase flow, no comprehensive model has yet been created to predict pressure drops or heat transfer rates. Instead, the correlations are for specific thermal and hydrodynamic operating conditions.
Document History