DIN EN 14043

High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods (includes Amendment A1:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2009
Status: active
Page Count: 92
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24 and 30, as defined in 3.13, under the control of firefighters and intended for fire fighting and rescuing people.

Turntable ladder vehicles comprise a chassis, bodywork and a powered extending structure unit in the form of a ladder with or without a cage.

Turntable ladder vehicles covered by this European Standard have a self-propelled chassis, the motor of which supplies power required for the operation of the ladder and permits all of the operational movements to be made simultaneously, with no restriction on the angle of the training movement.

This European Standard deals with the technical safety requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operational use, the routine checking and maintenance of turntable ladders when carried out in accordance with the specifications given by the manufacturer or his authorised representative.

It also deals with performance requirements.

This European Standard deals with the use of turntable ladder vehicles within a temperature range from - 15 °C to + 35 °C and with a wind velocity on the ladder set ≤ 12,5 m/s. Additional measures can be necessary for use outside this range (to be negotiated between the manufacturer and the user).

NOTE Special designs for use under special climatic conditions are arranged between the manufacturer and the purchaser.

This European Standard does not deal with the hazards of the standard automotive chassis or due to use as a road vehicle.

This European Standard is not applicable to turntable ladder vehicles with combined movements which are manufactured before the date of publication of this European Standard by CEN.

Document History

April 1, 2014
High rise aerial appliances for fire and rescue service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24, 30 and > 30 to 56, as defined in...
DIN EN 14043
July 1, 2009
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods (includes Amendment A1:2009)
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24 and 30, as defined in 3.13, under...
March 1, 2007
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods Corrigendum 1 to English version of DIN EN 14043:2006-01
A description is not available for this item.
January 1, 2006
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
A description is not available for this item.

References

Advertisement