DIN EN 10152

Electrolytically zinc coated cold rolled steel flat products for cold forming - Technical delivery conditions

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2009
Status: inactive
Page Count: 20
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies requirements for continuously electrolytic zinc coated cold rolled flat products of low carbon steels suitable for cold forming according to Table 1 in rolled widths ≥ 600 mm and thicknesses from 0,35 mm up to and including 3 mm, delivered as strip (in coil form), sheet, slit strip or cut lengths obtained from slit strip or sheet.

NOTE 1 This European Standard can also be applied to continuously electrolytic zinc coated flat products of:

a) steels according to EN 10139 (cold rolled strip in rolled widths < 600 mm),

b) steels normally characterized by minimum yield strength or minimum tensile strength values in addition to formability parameters, e. g.

1) steels with high yield strength and improved formability according to EN 10268 (cold rolled flat products),

2) multiphase steels (cold rolled or hot rolled) according to prEN 10338,

3) steels for construction according to national or regional standards (see e. g. DIN 1623).

NOTE 2 By agreement at the time of enquiry and order this European Standard can be applied to continuously electrolytic zinc coated hot-rolled steel flat products (e.g. according to EN 10025-1 and -2, EN 10111, EN 10149-1 to EN 10149-3, etc.).

NOTE 3 As the mass of the zinc coating applied is relatively small, the material is not intended to withstand outside exposure without further chemical treatment and painting.

Document History

June 1, 2017
Electrolytically zinc coated cold rolled steel flat products for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously electrolytic (or produced with an alternative process on cold rolled finish substrate) zinc coated cold rolled flat products of low...
October 1, 2015
Electrolytically zinc coated cold rolled steel flat products for cold forming - Technical delivery conditions; German and English version prEN 10152:2015
A description is not available for this item.
February 1, 2012
Electrolytically zinc coated cold rolled steel flat products for cold forming - Technical delivery conditions; Corrigendum 1 to English translation of DIN EN 10152:2009-07
A description is not available for this item.
DIN EN 10152
July 1, 2009
Electrolytically zinc coated cold rolled steel flat products for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously electrolytic zinc coated cold rolled flat products of low carbon steels suitable for cold forming according to Table 1 in rolled widths...
August 1, 2003
Electrolytically zinc coated cold rolled steel flat products for cold forming - Technical delivery conditions
A description is not available for this item.
December 1, 1993
Electrolytically zinc coated cold rolled steel flat products; technical delivery conditions; German version EN 10152:1993
A description is not available for this item.

References

Advertisement