DSF/FprEN 62368/FprAA
Audio/video, information and communication technology equipment -- Part 1: Safety requirements
| Organization: | DS |
| Status: | pending |
| Page Count: | 334 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
This standard is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a rated voltage not exceeding 600 V. This standard does not include requirements for performance or functional characteristics of equipment. NOTE Examples of equipment within the scope of this standard are given in Annex A. This standard is also applicable to components and subassemblies intended for incorporation in this equipment. Such components and subassemblies need not comply with every requirement of the standard, provided that the complete equipment, incorporating such components and subassemblies, does comply. This standard specifies safeguards for ordinary persons, instructed persons, and skilled persons. This standard does not apply to equipment for outdoor installation. For outdoor equipment, see IEC 60950-22. This standard does not include requirements for functional safety. NOTE For specific functional safety requirements of electronic safety-related systems (for example, protective electronic circuits), see IEC 61508. This standard does not address: - manufacturing processes except safety testing; - injurious effects of gases released by thermal decomposition or combustion; - disposal processes; - effects of transport (other than as specified in this standard); - effects of storage of materials, components, or the equipment itself; - the likelihood of injury from particulate radiation such as alpha particles and beta particles; - the likelihood of thermal injury due to radiated or convected thermal energy; - the likelihood of injury due to flammable liquids; - the use of the equipment in oxygen-enriched or explosive atmospheres; - exposure to chemicals other than those specified in Clause 8; - detrimental health effects resulting from exposure to energy sources.
Document History