ISA 60079-6

Explosive Atmospheres – Part 6: Equipment Protection by Oil Immersion “o”

active, Most Current
Buy Now
Organization: ISA
Publication Date: 24 July 2009
Status: active
Page Count: 34
scope:

This standard specifies the requirements for the construction and testing of oil-immersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of protection oil immersion "o", intended for use in explosive gas atmospheres.

NOTE Type of protection oil immersion "o" provides equipment protection level (EPL) Gb. For further information, see Annex A.

This standard supplements and modifies the general requirements of ANSI/ISA-60079-0. Where a requirement of this standard conflicts with a requirement of ANSI/ISA-60079-0, the requirement of this standard takes precedence.

This standard is applicable to electrical equipment, parts of electrical equipment, and Ex components which, in the absence of oil immersion, are not ignition capable in normal operation as determined by ANSI/ISA-60079-15 or ANSI/ISA-60079-11.

Document History

November 22, 2013
Explosive Atmospheres – Part 6: Equipment Protection by Oil Immersion “o”
This standard specifies the requirements for the construction and testing of oil - immersed electrical equipment, oil -immersed parts of electrical equipment and Ex components in the type of...
ISA 60079-6
July 24, 2009
Explosive Atmospheres – Part 6: Equipment Protection by Oil Immersion “o”
This standard specifies the requirements for the construction and testing of oil-immersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of protection...
October 15, 1998
Electrical Apparatus for Use in Class I, Zone 1 Hazardous (Classified) Locations Type of Protection Oil Immersion "o"
A description is not available for this item.

References

Advertisement