ISA 60079-5

Explosive Atmospheres – Part 5: Equipment Protection by Powder Filling “q”

inactive, Most Current
Buy Now
Organization: ISA
Publication Date: 24 July 2009
Status: inactive
Page Count: 40
scope:

This standard contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended for use in explosive gas atmospheres.

NOTE 1 Electrical equipment and Ex components protected by powder filling "q" may contain electronic circuits, transformers, protection fuses, relays, intrinsically safe electrical apparatus, associated electrical apparatus, switches, etc.

NOTE 2 Type of protection powder filling "q" provides equipment protection level (EPL) Gb. For further information, see Annex A.

This standard supplements and modifies the general requirements of ANSI/ISA-60079-0. Where a requirement of this standard conflicts with a requirement of ANSI/ISA- 60079-0, the requirement of this standard will take precedence.

This standard applies to electrical equipment, parts of electrical equipment and Ex components with:

- a rated supply current less than or equal to 16 A;

- a rated supply voltage less than or equal to 1 000 V;

- a rated power consumption less than or equal to 1 000 W.

Document History

July 24, 2009
Explosive Atmospheres – Part 5: Equipment Protection by Powder Filling “q”
This standard contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder...
ISA 60079-5
July 24, 2009
Explosive Atmospheres – Part 5: Equipment Protection by Powder Filling “q”
This standard contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder...
October 15, 1998
Electrical Apparatus for Use in Class I, Zone 1 Hazardous (Classified) Locations Type of Protection - Powder Filling "q"
A description is not available for this item.

References

Advertisement