IEC 61300-2-4

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre/cable retention

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 1995
Status: inactive
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Scope and object

The purpose of this part of IEC 1300 is to ensure that the captivation or attachment of the fibre/cable to a fibre optic device will withstand tensile loads likely to be applied during normal service.

Document History

January 1, 2020
AMENDMENT 1 Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-4: Tests – Fibre or cable retention
A description is not available for this item.
January 1, 2020
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-4: Tests – Fibre or cable retention
The purpose of this part of IEC 61300 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure will withstand tensile loads likely to be...
January 1, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
The purpose of this part of IEC 61300 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure will withstand tensile loads likely to be...
IEC 61300-2-4
May 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre/cable retention
Scope and object The purpose of this part of IEC 1300 is to ensure that the captivation or attachment of the fibre/cable to a fibre optic device will withstand tensile loads likely to be applied...

References

Advertisement