CEN - EN 4132

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 July 2009
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

EN 4132
July 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 Degrees C
A description is not available for this item.

References

Advertisement