CSA - C22.2 NO. 51-09

Armoured Cables

inactive
Organization: CSA
Publication Date: 1 August 2009
Status: inactive
Page Count: 58
scope:

This Standard applies to single and multi conductor insulated cables with metal interlocked armour without an overall jacket (Type AC90) or alternatively with an overall jacket (Type ACWU90), intended for installation in accordance with the Canadian Electrical Code, Part I, on systems having nominal voltages of 600 V and less.

This Standard also applies to cables having insulated conductors in sizes 14 AWG to 2000 kcmil. The maximum conductor temperature rating shall be 90°C.

Document History

January 1, 2020
Armoured cables
This Standard specifies requirements for single- and multi-conductor insulated cables having metallic interlocked armour without an overall jacket (Type AC90 or ACG90) or with an overall jacket (Type...
January 1, 2020
Armoured cables
This Standard specifies requirements for single- and multi-conductor insulated cables having metallic interlocked armour without an overall jacket (Type AC90 or ACG90) or with an overall jacket (Type...
January 1, 2014
Armoured cables
This Standard specifies requirements for single- and multi-conductor insulated cables having metallic interlocked armour without an overall jacket (Type AC90 or ACG90) or with an overall jacket (Type...
January 1, 2014
Armoured cables
This Standard specifies requirements for single- and multi-conductor insulated cables having metallic interlocked armour without an overall jacket (Type AC90 or ACG90) or with an overall jacket (Type...
January 1, 2014
Armoured cables
This Standard specifies requirements for single- and multi-conductor insulated cables having metallic interlocked armour without an overall jacket (Type AC90 or ACG90) or with an overall jacket (Type...
August 1, 2010
Armoured cables
A description is not available for this item.
C22.2 NO. 51-09
August 1, 2009
Armoured Cables
This Standard applies to single and multi conductor insulated cables with metal interlocked armour without an overall jacket (Type AC90) or alternatively with an overall jacket (Type ACWU90),...
August 1, 2009
Armoured cables
This Standard specifies requirements for single- and multi-conductor insulated cables having metallic interlocked armour without an overall jacket (Type AC90 or ACG90) or with an overall jacket (Type...
September 1, 2007
Armoured Cables
This Standard applies to single and multi conductor insulated cables with metal interlocked armour without an overall jacket (Type AC90) or alternatively with an overall jacket (Type ACWU90),...
February 1, 1995
Armoured Cables
This Standard applies to single and multi conductor insulated cables with metal interlocked armour without an overall jacket (Type AC90) or alternatively with an overall jacket (Type ACWU90),...

References

Advertisement