ISO 24631-4

Radiofrequency identification of animals - Part 4: Evaluation of performance of RFID transceivers conforming with ISO 11784 and ISO 11785

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2009
Status: inactive
Page Count: 22
ICS Code (Other standards related to farm buildings and installations): 65.040.99
scope:

This part of ISO 24631 provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant RFID (radiofrequency identification) transceivers used in the individual identification of animals.

The test procedures specified in this part of ISO 24631 are recognized by the FECAVA (Federation of European Companion Animals Veterinary Association) and WSAVA (World Small Animal Veterinarian Association) and as such can be applied also to companion animals.

Document History

September 1, 2017
Radiofrequency identification of animals - Part 4: Evaluation of performance of RFID transceivers conforming with ISO 11784 and ISO 11785
This document provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant RFID (radiofrequency identification) transceivers used in the individual identification of...
ISO 24631-4
September 1, 2009
Radiofrequency identification of animals - Part 4: Evaluation of performance of RFID transceivers conforming with ISO 11784 and ISO 11785
This part of ISO 24631 provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant RFID (radiofrequency identification) transceivers used in the individual identification...

References

Advertisement