DSF/FPREN 61753-111-8
Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-8: Sealed closures for category G - Ground
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for category G - ground, as defined in Annex A of IEC 61753-1. Free breathing closures are not covered in this standard.
Document History
March 25, 2010
Fibre optic interconnecting devices and passive components performance standard – Part 111-8: Sealed closures for category G – Ground
IEC 61753-111-8:2009 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...
Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-8: Sealed closures for category G - Ground
This performance standard contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard...
DSF/FPREN 61753-111-8
Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-8: Sealed closures for category G - Ground
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...