CEN - EN 1090-1

Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components

inactive
Organization: CEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 46
ICS Code (Metal structures): 91.080.10
scope:

This European Standard specifies requirements for conformity assessment of performance characteristics for structural steel and aluminium components as well as for kits placed on the market as construction products. The conformity assessment covers the manufacturing characteristics, and where appropriate the structural design characteristics.

This European Standard covers also the conformity assessment of steel components used in composite steel and concrete structures.

The components can be used directly or in construction works or as structural components in the form of kits.

This European Standard applies to series and non-series structural components including kits.

The components can be made of hot rolled or cold formed constituent products or constituent products produced with other technologies. They may be produced of sections/profiles with various shapes, flat products (plates, sheet, strip), bars, castings, forgings made of steel and aluminium materials, unprotected or protected against corrosion by coating or other surface treatment, e.g. anodising of aluminium.

This European Standard covers structural cold formed members and sheeting as defined in EN 1993-1-3 and EN 1999-1-4.

This European Standard does not cover conformity assessment of components for suspended ceilings, rails or sleepers for use in railway systems.

NOTE For certain steel and aluminium components, particular specifications for performance and other requirements have been developed. The particular specifications may be issued as an EN or as Clauses within an EN. An example is given in EN 13084-7 for single wall steel chimneys and steel liners. Such particular specifications will take precedence in case of non-compliance with the requirements of this European Standard.

Document History

November 1, 2018
Execution of steel structures and aluminium structures - Part 1: Assessment and verification of constancy of performance of steel components and aluminium components for structural use
This document specifies the product characteristics and performance criteria for steel components and aluminium components manufactured from steel or aluminium constituent products to be used for...
July 1, 2009
Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components
This European Standard specifies requirements for conformity assessment of performance characteristics for structural steel and aluminium components as well as for kits placed on the market as...
July 1, 2009
Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components
This European Standard specifies requirements for conformity assessment of performance characteristics for structural steel and aluminium components as well as for kits placed on the market as...
EN 1090-1
July 1, 2009
Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components
This European Standard specifies requirements for conformity assessment of performance characteristics for structural steel and aluminium components as well as for kits placed on the market as...
April 1, 1996
Execution of Steel Structures - Part 1: General Rules and Rules for Buildings
A description is not available for this item.

References

Advertisement