DSF/prEN 15723

Railway applications - Closing and locking devices for payload protecting devices against environmental influences - Requirements for durability, operation, indication, maintenance, recycling

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Trailing stock): 45.060.20
scope:

This standard applies to new and upgraded freight wagons where an approval is required. These protecting devices are classified into 2 types of load and this Standard defines the requirements for the durability of the closing and locking devices, their status indication, maintenance and recycling. This standard also defines pass-fail criteria for the dimensioning tests. NOTE Provisions going beyond the scope of these requirements shall be agreed by the contracting parties involved. This standard is not applicable to closing and locking devices which are used to ensure a pressure difference or to retain liquids /liquid payloads. It is not applicable to vehicles which are emptied by pressure, nor is it applicable to loose tarpaulins.

Document History

January 29, 2010
Railway applications - Closing and locking devices for payload protecting devices against environmental influences - Requirements for durability, operation, indication, maintenance, recycling
This European Standard applies to new and upgraded freight wagons where an approval is required. These protecting devices are classified into two types of load and this standard defines the...
Railway applications – Closing and locking devices for payload protecting devices against environmental influences – Requirements for durability, operation, indication, maintenance, recycling
Revised Annex ZA
Railway applications - Closing and locking devices for payload protecting devices against environmental influences - Requirements for durability, operation, indication, maintenance, recycling
This standard applies to new and upgraded freight wagons for which a new licence for commissioning is required according to Directive 2001/16/EC article 14, paragraph 3 fitted with closing and...
DSF/prEN 15723
Railway applications - Closing and locking devices for payload protecting devices against environmental influences - Requirements for durability, operation, indication, maintenance, recycling
This standard applies to new and upgraded freight wagons where an approval is required. These protecting devices are classified into 2 types of load and this Standard defines the requirements for the...
Advertisement