IEC 60318-1

Electroacoustics – Simulators of human head and ear – Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2009
Status: active
Page Count: 54
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones used in audiometry and telephonometry applied to the ear without acoustical leakage.

NOTE - This device is not intended for the calibration of circumaural earphones. However, IEC 60318-2 specifies an adaptor for use with this ear simulator to provide an interim acoustic coupler for the calibration of a circumaural audiometric earphone.

Document History

IEC 60318-1
August 1, 2009
Electroacoustics – Simulators of human head and ear – Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
This International Standard relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones used in...
July 1, 1998
Electroacoustics - Simulators of Human Head and Ear - Part 1: Ear Simulator for the Calibration of Supra-Aural Earphones
This International Standard relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones used in...

References

Advertisement