DS/EN 4024
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45° welded end with thrust wire nut
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 27 July 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of elbows 45°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
Document History
DS/EN 4024
July 27, 2009
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45° welded end with thrust wire nut
This standard specifies the characteristics of elbows 45°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000...
December 6, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45° welded end with thrust wire nut
This standard specifies the characteristics of elbows 45°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000...
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45° welded end with thrust wire nut
This standard specifies the characteristics of elbows 45°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000...