DS/EN 60317-45

Specification for particular types of winding wires - Part 45: Polyester enamelled round copper wire, class 130

inactive, Most Current
Organization: DS
Publication Date: 17 June 1998
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

This part of IEC 317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a sole coating based on polyester resin, which may be modified providing it retains the chemical identity or the original resin and meets all specified wire requirements.

Document History

DS/EN 60317-45
June 17, 1998
Specification for particular types of winding wires - Part 45: Polyester enamelled round copper wire, class 130
This part of IEC 317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a sole coating based on polyester resin, which may be modified providing it retains...
Advertisement