AIA/NAS - NAS1612
Packing, Ethylene Propylene Preformed, O-Ring Phosphate Ester Resistant, Straight Thread Tube Fitting Boss (-65 Degree F to 250/300 Degree F)
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 2 |
Document History
June 30, 2014
PACKING, ETHYLENE PROPYLENE PREFORMED, O-RING PHOSPHATE ESTER RESISTANT, STRAIGHT THREAD TUBE FITTING BOSS (-65 °F TO 250/300 °F)
A description is not available for this item.
June 30, 2010
PACKING, ETHYLENE PROPYLENE PREFORMED, O-RING PHOSPHATE ESTER RESISTANT, STRAIGHT THREAD TUBE FITTING BOSS (-65 Degrees F TO 250/300 Degrees F)
A description is not available for this item.
June 30, 2010
PACKING, ETHYLENE PROPYLENE PREFORMED, O-RING PHOSPHATE ESTER RESISTANT, STRAIGHT THREAD TUBE FITTING BOSS (-65 Degrees F TO 250/300 Degrees F)
A description is not available for this item.
NAS1612
July 1, 2005
Packing, Ethylene Propylene Preformed, O-Ring Phosphate Ester Resistant, Straight Thread Tube Fitting Boss (-65 Degree F to 250/300 Degree F)
A description is not available for this item.
May 20, 2002
Packing, Ethylene Propylene Preformed, Straight Thread Tube Fitting Boss, Phosphate Ester Resistant -65 Degrees F to 250/300 Degrees F
A description is not available for this item.
January 1, 1995
Packing, Ethylene Propylene Preformed, Straight Thread Tube Fitting Boss, Phosphate Ester Resistant -65 Degrees F to 250/300 Degrees F
A description is not available for this item.