ASTM International - ASTM E1647-09

Standard Practice for Determining Contrast Sensitivity in Radioscopy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 5
significance And Use:

The contrast sensitivity gauge measures contrast sensitivity independent of the imaging system spatial resolution limitations. The thickness recess dimensions of the contrast sensitivity gauge are... View More

scope:

1.1 This practice covers the design and material selection of a contrast sensitivity measuring gauge used to determine the minimum change in material thickness or density that may be imaged without regard to spatial resolution limitations.

1.2 This practice is applicable to transmitted-beam radiographic and radioscopic imaging systems utilizing X-ray and gamma ray radiation sources.

1.3 The values stated in inch-pound units are to be regarded as standard. The SI units given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety statements, see NIST/ANSI Handbook 114 Section 8, Code of Federal Regulations 21 CFR 1020.40 and 29 CFR 1910.96.

Document History

December 1, 2022
Standard Practice for Determining Contrast Sensitivity in Radiology
5.1 The contrast sensitivity gauge measures contrast sensitivity independent of the imaging system spatial resolution limitations. The thickness recess dimensions of the contrast sensitivity gauge...
June 1, 2016
Standard Practice for Determining Contrast Sensitivity in Radiology
5.1 The contrast sensitivity gauge measures contrast sensitivity independent of the imaging system spatial resolution limitations. The thickness recess dimensions of the contrast sensitivity gauge...
ASTM E1647-09
July 1, 2009
Standard Practice for Determining Contrast Sensitivity in Radioscopy
The contrast sensitivity gauge measures contrast sensitivity independent of the imaging system spatial resolution limitations. The thickness recess dimensions of the contrast sensitivity gauge are...
August 10, 2003
Standard Practice for Determining Contrast Sensitivity in Radioscopy
The contrast sensitivity gage measures contrast sensitivity independent of the imaging system spatial resolution limitations. The thickness recess dimensions of the contrast sensitivity gage are...
May 10, 1998
Standard Practice for Determining Contrast Sensitivity in Radioscopy
1.1 This practice covers the design and material selection of a contrast sensitivity measuring gage used to determine the minimum material thickness or density that may be imaged without regard to...
Advertisement