DSF/ISO/IEC FDIS 19770-2

Information technology - Software asset management - Part 2: Software identification tag

pending, Most Current
Organization: DS
Status: pending
Page Count: 109
ICS Code (Software): 35.080
scope:

1.1 Purpose This part of ISO/IEC 19770 establishes specifications for tagging software to optimize its identification and management. 1.2 Field of application This part of ISO/IEC 19770 applies to: a) Platform providers: These are the entities which are responsible for the computer or hardware device and/or associated operating system, or virtual environment, on which software may be installed or run. Platform providers which support this part of ISO/IEC 19770 additionally provide tag management capabilities at the level of the platform or operating system. b) Software providers: These are the entities that create ("software creators"), package ("software packagers") or license ("software licensors") software for distribution or installation. These include software manufacturers, independent software developers, consultants, and repackagers of previously manufactured software. They may also be in-house software developers. c) Tag providers: These are the entities that create ("tag creators") or modify ("tag modifiers") software identification tags. A tag provider may be part of the software provider organization, or may be a 3rd party organization or the software consumer. d) Tag tool providers: These are the entities that may provide any number of tools that create, modify or use software identification tags. These tools include development environments that provide automatically generated software identification tags, installation tools that may create and/or modify tags on behalf of the installation process as well as desktop management tools that may create tags for software that does not have a tag and/or modify tags with release details throughout the software lifecycle. See Annex C for details on how tool providers are likely to use software identification tags. e) Software consumers: These are the entities that purchase, install and/or otherwise consume software, and who are intended as one of the major beneficiaries of the improved information provided by the software identification tag as specified in this part of ISO/IEC 19770. See Annex D for details on how software consumers are likely to use software identification tags.

Document History

DSF/ISO/IEC FDIS 19770-2
Information technology - Software asset management - Part 2: Software identification tag
1.1 Purpose This part of ISO/IEC 19770 establishes specifications for tagging software to optimize its identification and management. 1.2 Field of application This part of ISO/IEC 19770 applies to:...
Advertisement