ISO TS 17574
Electronic fee collection — Guidelines for security protection profiles
| Organization: | ISO |
| Publication Date: | 15 September 2009 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification provides a guideline for preparation and evaluation of security requirements specifications, referred to as Protection Profiles (PP) in the ISO/IEC 15408 series and in ISO/IEC TR 15446. By a Protection Profile (PP) is meant a set of security requirements for a category of products or systems that meet specific needs. A typical example would be a PP for On-Board Equipment (OBEs) to be used in an EFC system.
This Technical Specification should be read in conjunction with the underlying standards ISO/IEC 15408 and ISO/IEC TR 15446. Although a layman could read the first part of the document to have an overview on how to prepare a Protection Profile for EFC equipment, the annexes, in particular A.4 and A.5, require that the reader be familiar with ISO/IEC 15408. The document uses an OBE with an integrated circuit(s) card (ICC) as an example to describe both the structure of the PP as well as the proposed content.
Document History