CENELEC - EN 62271-104
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above
inactive
| Organization: | CENELEC |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
Document History
October 1, 2020
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
This part of IEC 62271 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV, having making and breaking current ratings, for indoor and outdoor installations,...
March 1, 2015
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows:
This part of IEC 62271 is applicable to three-pole alternating current switches for rated voltages higher than 52 kV,...
EN 62271-104
July 1, 2009
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above
A description is not available for this item.