DSF/FprEN 1464

Adhesives - Determination of peel resistance of adhesive bonds - Floating roller method (ISO 4578:1997 modified)

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a floating roller method for the determination of the peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of preparation and testing. NOTE The use the floating roller produces more constant numerical data than other peel methods, but it should not be expected that the flexible adherend will conform to the surface of the roller.

Document History

April 15, 2010
Adhesives - Determination of peel resistance of adhesive bonds - Floating roller method
This European Standard specifies a floating roller method for the determination of the peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under...
December 7, 1995
Adhesives - Determination of peel resistance of high-strength adhesive bonds - Floating roller method
This European Standard specifies a floating roller method for the determination of the peel resistance of high-strength adhesive bonds between one rigid adherend and one flexible adherend when tested...
DSF/FprEN 1464
Adhesives - Determination of peel resistance of adhesive bonds - Floating roller method (ISO 4578:1997 modified)
This European Standard specifies a floating roller method for the determination of the peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under...
Advertisement