DSF/ISO/IEC DTR 18047-7
Information technology - Radio frequency identification device conformance test methods - Part 7: Test methods for active air interface communications at 433 MHz
| Organization: | DS |
| Status: | pending |
| Page Count: | 37 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of Technical Report 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in the corresponding part of ISO/IEC 18000, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions and any optional functions, which are implemented, be verified. This may, in appropriate circumstances, be supplemented by further, application specific functionality criteria that are not available in the general case. The interrogator and tag conformance parameters in this document are: - Mode specific conformance parameters including nominal values and tolerances - Parameters that apply directly affecting system functionality and inter-operability - No parameters that are already included in regulatory test requirements are included in this document - No high-level data encoding conformance test parameters are included in this document (these are specified in ISO/IEC 15962). Unless otherwise specified, the tests in this document shall be applied exclusively to RFID tags and interrogator defined in ISO/IEC 18000 Part 7 respectively.
Document History