DSF/EN 14673/FprA1
Safety of machinery - Safety requirements for hydraulically powered open die hot forging presses for the forging of steel and non-ferrous metals
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Forging equipment. Presses. Shears): | 25.120.10 |
scope:
This European Standard applies to: hydraulically powered open die forging presses for hot working; handling and cooling equipment connected with the control system of the forging line, e. g., manipulators, rotating type handling devices, die shifting devices, table devices and tool changing devices; handling equipment designed specifically to be used within the forging line, e. g., material manipulation devices, turnover or handling devices attached to fork lift trucks or cranes etc. It specifies the health and safety requirements at all stages in the life of the equipment, its design, ordering, construction, use and disposal. This European Standard specifies requirements to be met by the manufacturer to ensure the health and safety of persons during construction, transport, commissioning, operation, maintenance and de-commissioning, as well as in the event of foreseeable faults as malfunctions which may occur in the equipment.
Document History