ISO TS 15877-7

Plastics piping systems for hot and cold water installations — Chlorinated poly(vinyl chloride) (PVC-C) — Part 7: Guidance for the assessment of conformity

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2009
Status: inactive
Page Count: 20
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity included in the manufacturer's quality plan as part of his/her quality system.

This Technical Specification includes:

a) provisions for materials, components, joints and assemblies given in the applicable part(s) of ISO 15877;

b) provisions for the manufacturer's quality system, which can conform to ISO 9001;

c) definitions and procedures applied if certification is involved; in which case, the certification body can be accredited to ISO/IEC Guide 65 or ISO/IEC 17021, as applicable.

In conjunction with the other parts of ISO 15877, this Technical Specification is applicable to chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems), under design pressures and temperatures appropriate to the class of application (see Table 1 of ISO 15877-1:2009).

Document History

November 1, 2018
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 7: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of materials, products, and assemblies in accordance with the applicable part(s) of ISO 15877 intended to be included in...
ISO TS 15877-7
September 15, 2009
Plastics piping systems for hot and cold water installations — Chlorinated poly(vinyl chloride) (PVC-C) — Part 7: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity included in the manufacturer's quality plan as part of his/her quality system. This Technical Specification includes: a)...
December 1, 2003
Plastics piping systems for hot and cold water installations Chlorinated poly(vinyl chloride) (PVC-C) Part 7: Guidance for the assessment of conformity
A description is not available for this item.

References

Advertisement