DLA - SMD-5962-89793 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT IDENTITY COMPARATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 February 1991
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACT520 8-bit identity comparator, TTL compatible inputs 02 54ACT521 8-bit identity comparator, TTL compatible inputs 03 54ACT11520 8-bit identity comparator, TTL compatible inputs 04 54ACT11521 8-bit identity comparator, TTL compatible inputs

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358".× .100"), square chip carrier package

Supply voltage range (VCC) 1/ - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) 1/ - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) 1/ - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - ±20 mA DC output diode-current (per pin) (IOK) - - ±50 mA DC VCC or GND current - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - −55°C to +125°C Input rise or fall time: (tr, tf): VCC = 4.5 V, 5.5 V - - - - - - - - - - 8 ns/V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 22, 2020
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT IDENTITY COMPARATOR, TTL COMPATIBLE I NPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 25, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT IDENTITY COMPARATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 20, 2006
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT IDENTITY COMPARATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 9, 2006
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT IDENTITY COMPARATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89793 REV A
February 26, 1991
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT IDENTITY COMPARATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 17, 1990
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT IDENTITY COMPARATOR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement