AFNOR - NF EN 62369-1
Evaluation of human exposure to electromagnetic fields from short range devices (SRDs) in various applications over the frequency range 0 GHz to 300 GHz - Part 1 : fields produced by devices used for electronic article surveillance, radio frequency identification and similar systems
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 August 2009 |
| Status: | active |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
NF EN 62369-1
August 1, 2009
Evaluation of human exposure to electromagnetic fields from short range devices (SRDs) in various applications over the frequency range 0 GHz to 300 GHz - Part 1 : fields produced by devices used for electronic article surveillance, radio frequency identification and similar systems
A description is not available for this item.