DSF/ISO/IEC FCD 24793-2

Mobile Multicast Communications - Part 2: Protocol over Native IP Multicast Network

inactive
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Application layer): 35.100.70
scope:

This Recommendation | International Standard describes the specification of Mobile Multicast Control Protocol (MMCP) over native IP multicast networks for mobile multicast communications. The MMCP can be used to support a variety of multimedia multicasting services in the IP-based wireless mobile networks The MMC is targeted at the realtime one-to-many multicast services and applications over mobile communications networks. This Recommendation | International Standard describes the procedures and packet formats of the MMCP protocol.

Document History

Information technology - Mobile Multicast Communications: Protocol over native IP multicast networks
This Recommendation | International Standard describes the specification of Mobile Multicast Control Protocol (MMCP) over native IP multicast networks for mobile multicast communications. The MMCP...
DSF/ISO/IEC FCD 24793-2
Mobile Multicast Communications - Part 2: Protocol over Native IP Multicast Network
This Recommendation | International Standard describes the specification of Mobile Multicast Control Protocol (MMCP) over native IP multicast networks for mobile multicast communications. The MMCP...
Advertisement