BSI - BS EN 12591

Bitumen and bituminous binders - Specifications for paving grade bitumens

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 2009
Status: inactive
Page Count: 36
ICS Code (Road construction materials): 93.080.20
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads, airfields and other paved areas, together with requirements for evaluation of conformity.

This European Standard does not directly address 'cohesion, adhesion and setting ability'.

NOTE Although industrial bitumens are specified according to EN 13305, it should be underlined that paving grade bitumens, specified according to this European Standard, can also be used for industrial applications.

Document History

April 14, 2016
Draft BS EN 12591 Bitumen and bituminous binders - Specifications for paving grade bitumens
A description is not available for this item.
September 30, 2009
Bitumen and bituminous binders - Specifications for paving grade bitumens
A description is not available for this item.
BS EN 12591
September 30, 2009
Bitumen and bituminous binders - Specifications for paving grade bitumens
This European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads,...
May 15, 2000
Bitumen and Bituminous Binders - Specifications for Paving Grade Bitumens
A description is not available for this item.

References

Advertisement