DLA - SMD-5962-86886
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 May 1987 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC4538 Dual retriggerable precision monostable multivibrator
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ¾"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input diode current 2/- - - - - - - - - - ±20 mA DC output diode current 3/ - - - - - - - - - ±20 mA DC drain current (per output) 3/ - - - - - - ±25 mA DC VCC or ground current - - - - - - - - - - ±50 mA Maximum power dissipation (PD) - - - - - - - 500 mW 4/ Lead temperature (soldering, 10 seconds) - - +260°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - 60°C/W 5/ Junction temperature - - - - - - - - - - - - +175°C Storage temperature range- - - - - - - - - - −65°C to +150°C
Supply voltage - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC)- - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - 0 to 1,000 ns VCC = 4.5 V - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - 0 to 400 ns Minimum input pulse widths A, B (tWH) or R (tWL): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - 80 ns VCC = 4.5 V - - - - - - - - - - - - - - 16 ns VCC = 6.0 V - - - - - - - - - - - - - - 14 ns TC = −55°C, +125°C: VCC = 2.0 V - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - 20 ns Minimum reset recovery time (tREC): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - 5 ns VCC = 4.5 V - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - 5 ns TC = −55°C, +125°C: VCC = 2.0 V - - - - - - - - - - - - - - 5 ns VCC = 4.5 V - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - 5 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History