SN - NS-EN 4499:2009

Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: SN
Publication Date: 1 June 2009
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4499:2009
June 1, 2009
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
Advertisement