ATIS 1000634

Frame Relaying Service Specific Convergence Sublayer (FR-SSCS)

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 November 1993
Status: active
Page Count: 4
scope:

Scope, purpose, and field of application

This standard is identical to ITU-T Recommendation I.365.1, Frame relaying service specific convergence sublayer (FR-SSCS), from the International Telecommunication Union.

This standard specifies the Frame Relaying Service Specific Convergence Sublayer (FRSSCS). The FR-SSCS is located in the upper part of the ATM Adaptation Layer on top of the Common Part Convergence Sublayer (CPCS) of AAL type 5, as specified in ITU-T (formerly CCITT) Recommendation I.363, section 6. The FR-SSCS is used at the B-ISDN TE to emulate the Frame Relaying Bearer Service (FRBS) in B-ISDN. It is also used for interworking between a B-ISDN and a Frame Relaying Network.

Document History

November 1, 1993
Frame Relaying Service Specific Convergence Sublayer (FR-SSCS)
Scope, purpose, and field of application This standard is identical to ITU-T Recommendation I.365.1, Frame relaying service specific convergence sublayer (FR-SSCS), from the International...
ATIS 1000634
November 1, 1993
Frame Relaying Service Specific Convergence Sublayer (FR-SSCS)
Scope, purpose, and field of application This standard is identical to ITU-T Recommendation I.365.1, Frame relaying service specific convergence sublayer (FR-SSCS), from the International...
January 1, 1993
Telecommunications - Frame Relaying Service Specific Convergence Sublayer (FR-SSCS)
A description is not available for this item.
January 1, 1993
Telecommunications - Frame Relaying Service Specific Convergence Sublayer (FR-SSCS)
A description is not available for this item.

References

Advertisement