SN - NS-EN 14605:2005+A1:2009
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
active, Most Current
| Organization: | SN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
NS-EN 14605:2005+A1:2009
August 1, 2009
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.