ATIS - 0100302A

Digital Processing of Voice-Band Signals Line Format for 32-kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM) (channel-control templates and robbed-bit signaling alarm transmission)

inactive
Organization: ATIS
Publication Date: 1 July 1992
Status: inactive
Page Count: 11
scope:

Purpose

This supplement addresses two oversights of ANSI T1.302-1989, Digital Processing of Voice-Band Signals - Line format for 32-kbit/s Adaptive Differential Pulse-Code Modulation. Clause 3 of ANSI T1.302-1989 describes the line format for transcoders using the bundle format but does not specify a line format for channels that are programmed to bypass the ADPCM algorithm and that are transmitted as digital or PCM data. Clause 5 of ANSI T1.302- 1989 describes the line format for transcoders using robbed-bit signaling but does not specify a method for transmitting downstream alarms. The purpose of this supplement is to eliminate these oversights.

Channel control templates: This supplement specifies the delta channel format for applications requiring 64-kbit/s pass-through channels. This supplement also includes annex A, which contains 64 suggested channel-control templates, specifically, thirty-seven generalpurpose channel-control templates, twentyfive channel-control templates for Integrated Services Digital Network (ISDN) applications, as well as applications that use the old data port plug-ins, and two 768-kbit/s and 1536- kbit/s templates. These channel-control templates provide for the integration of voice, voice-band data, and digital data signals.

Alarm transmission: This supplement specifies the method by which downstream alarms received on streams X or Y are transmitted on stream Z when robbed-bit signaling is used.

Document History

July 1, 1992
Digital Processing of Voice-Band Signals Line Format for 32-kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM) (channel-control templates and robbed-bit signaling alarm transmission)
This supplement addresses two oversights of ATIS-0100302.1989(R2006), Digital Processing of Voice-Band Signals - Line format for 32-kbit/s Adaptive Differential Pulse-Code Moduation. Formerly known...
July 1, 1992
Digital Processing of Voice-Band Signals – Line Format for 32 – kbit/s Adaptive Differential Pulse Code Modulation (ADPCM) – Channel Control Templates & Robed Bit Signaling Alarm Transmission
Purpose This supplement addresses two oversights of ANSI T1.302-1989, Digital Processing of Voice-Band Signals – Line format for 32-kbit/s Adaptive Differential Pulse-code Modulation. Clause 3 of...
0100302A
July 1, 1992
Digital Processing of Voice-Band Signals Line Format for 32-kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM) (channel-control templates and robbed-bit signaling alarm transmission)
Purpose This supplement addresses two oversights of ANSI T1.302-1989, Digital Processing of Voice-Band Signals – Line format for 32-kbit/s Adaptive Differential Pulse-Code Modulation. Clause 3 of...
January 1, 1992
Digital Processing of Voice-Band Signals - Line Format for 32-kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM)
A description is not available for this item.
December 1, 1989
Digital Processing of Voice-Band Signals – Line Format for 32 – kbit/s Adaptive Differential Pulse Code Modulation (ADPCM)
This standard applies to Adaptive Differential Pulse-Code Modulation (ADPCM) telecommunications systems where the channel pulse rate is 32 kbit/s. NOTE: The user's attention is called to the...
December 1, 1989
Digital Processing of Voice-Band Signals Line Format for 32-kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM)
This standard applies to Adaptive Differential Pulse-Code Modulation (ADPCM) telecommunications systems where the channel pulse rate is 32 kbit/s. This standard provides for line formats used in...
December 1, 1989
Digital Processing of Voice-Band Signals Line Format for 32kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM)
This standard applies to Adaptive Differential Pulse-Code Modulation (ADPCM) Telecommunications systems where the channel pulse rate is 32 kbit/s. NOTE: The user's attention is called to the...
January 1, 1989
Digital Processing of Voice-Band Signals – Line Format for 32kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM)
This standard applies to Adaptive Differential Pulse-Code Modulation (ADPCM) Telecommunications systems where the channel pulse rate is 32 kbit/s. NOTE: The user's attention is called to the...
January 1, 1989
Digital Processing of Voice-Band Signals - Line Format for 32-kbit/s Adaptive Differential Pulse-Code Modulation (ADPCM) (Channel-Control Templates and Robbed-bit Signaling Alarm Transmission)
A description is not available for this item.
Advertisement