DSF/IEC 62652 TR Ed. 1.0

Effects of engaging and separating under electrical load on connector interfaces in cabling used to support IEEE 802.af (Power-over-Ethernet) applications

pending, Most Current
Organization: DS
Status: pending
Page Count: 27
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This technical report is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling used to support IEEE 802.af (Power-over-Ethernet (PoE)) applications. The ISO/IEC/JTC1/SC25 sub-committee requested IEC SC48B to prepare an engaging and separating under electrical load test method to be referenced in their standards. This test method standard was published as 60512-9-3 Ed. 1 (2006). The SC48B/WG5 experts were concerned about the affect of engaging/separating under electrical load on the IEC 60603-7 series connector interfaces that would be typically used in the IEEE 802.af (PoE) applications. The experts developed a set of tests to evaluate the affects, the results of which are reported in this technical report. NOTE: "Engaging" and "Separating" are terms used in most IEC SC48 publications to describe the physical mating or un-mating of connectors. The terms are defined in the IEV in clause 581-08-08. The IEC 60603-7 series standards use the terms mating and un-mating throughout. To avoid confusion in reading this technical report and also the IEC 60603-7 series standards, it is important to know that the term engaging is equivalent to mating and the term separating is equivalent to un-mating.

Document History

DSF/IEC 62652 TR Ed. 1.0
Effects of engaging and separating under electrical load on connector interfaces in cabling used to support IEEE 802.af (Power-over-Ethernet) applications
This technical report is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling used to support IEEE 802.af...
Advertisement