ISO 11012

Heavy commercial vehicles and buses — Open-loop test methods for the quantification of on-centre handling — Weave test and transition test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2009
Status: active
Page Count: 22
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This International Standard describes two open-loop test methods for determining on-centre handling characteristics of a vehicle in response to specific types of steering input under closely controlled test conditions:

- the weave test, and

- the transition test.

This International Standard applies to heavy vehicles, i.e. commercial vehicles, commercial vehicle combinations, buses and articulated buses as defined in ISO 3833 (trucks and trailers with maximum weight above 3,5 tonnes and buses and articulated buses with maximum weight above 5 tonnes, in accordance with ECE and EC vehicle classification, categories M3, N2, N3, O3 and O4).

Document History

ISO 11012
September 15, 2009
Heavy commercial vehicles and buses — Open-loop test methods for the quantification of on-centre handling — Weave test and transition test
This International Standard describes two open-loop test methods for determining on-centre handling characteristics of a vehicle in response to specific types of steering input under closely...

References

Advertisement