ATIS 1000665
Broadband ISDN – Overview of ANSI B-ISDN NNI Signaling Capability Set 2, Step 1
| Organization: | ATIS |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page Count: | 29 |
scope:
This standard provides an overview of the capabilities of the ANSI Broadband ISDN Network Node Interface (B-ISDN NNI) for the Broadband ISDN Signaling Capability Set 2, Step 1 (B-ISDN NNI CS 2.1). This standard should thus be seen as an increment to ANSI T1.648, Section 1 which provides an overview of the B-ISUP for Signaling Capability Set 1.
The B-ISDN NNI CS 2.1 builds upon the B-ISUP defined for Signaling Capability Set 1. The B-ISUP for CS 1 provides call control for point-to-point single connection calls using ISDN bearer classes BCOB-A and BCOB-X. B-ISDN NNI CS 2.1 adds further call control capabilities, additional bearer types, additional connection topologies, and some dynamic re-arrangement of these.
Document History