ATIS - 1000625

Integrated Services Digital Network (ISDN) – Calling Line Identification Presentation and Restriction Supplementary Services

inactive
Organization: ATIS
Publication Date: 1 February 1993
Status: inactive
Page Count: 35
scope:

Scope and purpose

This standard contains the specifications of two supplementary services: Calling Line Identification Presentation (CLIP), and Calling Line Identification Restriction (CLIR). The associated switching and signaling specifications are also provided.

CLIP is a supplementary service offered to a called party that provides the Calling Line Identification to that called party. The CLI information may not include the calling party's number due to interworking, or because of an interaction with the CLIR supplementary service.

CLIR is a supplementary service offered to a calling party that restricts presentation of that party's Calling Line Identification to the called party.

The purpose of this standard is to allow maximum compatibility among public- and user- owned telecommunications equipment. This standard is one of a series that defines and describes supplementary services within the context of an Integrated Services Digital Network (ISDN). The standard also includes a description of the interaction of CLIP and CLIR with other T1 standards. The CLIP and CLIR supplementary services may be provided on a subscription basis or they may be made generally available.

Application

The CLIP and CLIR supplementary services are applicable to both the Basic and Primary Rate ISDN interfaces. CLIP and CLIR should be used in conjunction with other American National Standards for ISDN supplementary services for a complete understanding of the interactions between these and other services.

These supplementary services are applicable to all circuit mode bearer services (see ANSI T1.620-1991). In addition, CLIP and CLIR are applicable to both intra- and inter-LATA (Local Access and Transport Area) calls.

Document History

December 1, 1998
Integrated Services Digital Network (ISDN) – Calling Line Identification Presentation and Restriction Supplementary Services, Application of Standard to Wireless PCS Applications
Introduction This supplement to American National Standard for Telecommunications - Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction...
December 1, 1998
Integrated Services Digital Network (ISDN) – Calling Line Identification Presentation and Restriction Supplementary Services, Application of Standard to Wireless PCS Applications
Introduction This supplement to American National Standard for Telecommunications - Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction...
December 1, 1998
Integrated Services Digital Network (ISDN) – Calling Line Identification Presentation and Restriction Supplementary Services, Application of Standard to Wireless PCS Applications
Introduction This supplement to American National Standard for Telecommunications - Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction...
January 1, 1998
Telecommunications - Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction Supplementary Services,Application of Standard to Wireless PCS Applications
A description is not available for this item.
January 1, 1998
Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction Supplementary Services, Application of Standard to Wireless PCS Applications
A description is not available for this item.
February 5, 1993
Telecommunications - Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction Supplementary Services
A description is not available for this item.
February 1, 1993
Integrated Services Digital Network (ISDN) – Calling Line Identification Presentation and Restriction Supplementary Service
Scope and purpose This standard contains the specifications of two supplementary services: Calling Line Identification Presentation (CLIP), and Calling Line Identification Restriction (CLIR). The...
February 1, 1993
Integrated Services Digital Network (ISDN) – Calling Line Identification Presentation and Restriction Supplementary Service
Scope and purpose This standard contains the specifications of two supplementary services: Calling Line Identification Presentation (CLIP), and Calling Line Identification Restriction (CLIR). The...
February 1, 1993
Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction Supplementary Services, Application of Standard to Wireless PCS Applications
A description is not available for this item.
1000625
February 1, 1993
Integrated Services Digital Network (ISDN) – Calling Line Identification Presentation and Restriction Supplementary Services
Scope and purpose This standard contains the specifications of two supplementary services: Calling Line Identification Presentation (CLIP), and Calling Line Identification Restriction (CLIR). The...
January 1, 1993
Integrated Services Digital Network (ISDN)- Calling Line Identification Presentation and Restriction Supplementary Services
A description is not available for this item.
January 1, 1993
Telecommunications - Integrated Services Digital Network (ISDN) - Calling Line Identification Presentation and Restriction Supplementary Services
A description is not available for this item.

References

Advertisement