SN - NS-ISO 7487-2:1985

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 2: Track format A - (= EN 27487-2) (ISO 7487-2:1985)

inactive, Most Current
Organization: SN
Publication Date: 1 May 1989
Status: inactive
ICS Code (Magnetic disks): 35.220.21

Document History

NS-ISO 7487-2:1985
May 1, 1989
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 2: Track format A - (= EN 27487-2) (ISO 7487-2:1985)
A description is not available for this item.
Advertisement