ATIS 1000676

BICC IP Bearer Control Protocol (IPBCP)

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 August 2001
Status: active
Page Count: 17
scope:

This standard defines IPBCP, which is suitable for use in IP network environments where the Bearer Independent Call Control (BICC) protocol is deployed. IPBCP can be used also in other environments. BICC IPBCP is used for the exchange of media stream characteristics, port numbers, and IP addresses of the source and sink of a media stream to establish and allow the modification of IP bearers. The exchange of information with IPBCP is done during BICC call establishment and after a call has been established. IPBCP uses the Session Description Protocol (SDP) defined in RFC 2327 to encode this information.

Document History

August 1, 2001
BICC IP Bearer Control Protocol (IPBCP)
This standard defines IPBCP, which is suitable for use in IP network environments where the Bearer Independent Call Control (BICC) protocol is deployed. IPBCP can be used also in other environments....
ATIS 1000676
August 1, 2001
BICC IP Bearer Control Protocol (IPBCP)
This standard defines IPBCP, which is suitable for use in IP network environments where the Bearer Independent Call Control (BICC) protocol is deployed. IPBCP can be used also in other environments....
January 1, 2001
BICC IP Bearer Control Protocol (IPBCP)
A description is not available for this item.

References

Advertisement