IEC/TS 60034-24

Rotating electrical machines – Part 24: Online detection and diagnosis of potential failures at the active parts of rotating electrical machines and of bearing currents – Application guide

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2009
Status: active
Page Count: 48
ICS Code (Rotating machinery): 29.160
scope:

This technical specification deals with the steady-state operation of cage induction motors within the scope of IEC 60034-12, when fed from converters. It covers the operation over the whole speed setting range, but does not deal with starting or transient phenomena.

Only indirect type converters are dealt with. This type comprises converters with impressed direct current in the intermediate circuit (current source converters) and converters with impressed d.c. voltage (voltage source converters), either of the block type or the pulse controlled type, without restriction on pulse number, pulse width or switching frequency. For the purposes of this technical specification, a converter may include any type of electronic switching device, for example transistors (bipolar or MOSfet), IGBTs, thyristors, GTOthyristors, etc. with analog or digital control electronics.

Document History

IEC/TS 60034-24
September 1, 2009
Rotating electrical machines – Part 24: Online detection and diagnosis of potential failures at the active parts of rotating electrical machines and of bearing currents – Application guide
This technical specification deals with the steady-state operation of cage induction motors within the scope of IEC 60034-12, when fed from converters. It covers the operation over the whole speed...

References

Advertisement