SN - NS-EN 4636:2009
Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | SN |
| Publication Date: | 1 September 2009 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 4636:2009
September 1, 2009
Aerospace series - Screws, 100° countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.