NPFC - MIL-DTL-22263

COUPLING FUEL LINE, FLEXIBLE, 125 PSI GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 11 September 2009
Status: active
Page Count: 24
scope:

This specification covers flexible couplings for joining variable ferrule type tubing in military aircraft fuel systems.

intended Use:

The flexible couplings are intended for use in aircraft power plant fuel systems to connect variable cavity ferrule tubing end outside the aircraft fire zones where operating temperatures... View More

Document History

June 18, 2014
Coupling Fuel Line, Flexible, 125 PSI General Specification for
A description is not available for this item.
MIL-DTL-22263
September 11, 2009
COUPLING FUEL LINE, FLEXIBLE, 125 PSI GENERAL SPECIFICATION FOR
The flexible couplings are intended for use in aircraft power plant fuel systems to connect variable cavity ferrule tubing end outside the aircraft fire zones where operating temperatures and...
March 18, 1997
COUPLING FUEL LINE, FLEXIBLE, 125 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 28, 1972
COUPLING FUEL LINE, FLEXIBLE, 125 PSI, GENERAL SPECIFICATION FOR
The flexible couplings are intended for use in aircraft power plant fuel systems to connect tubing outside the aircraft fire zones where operating temperatures and pressures are within the limits...
July 27, 1964
COUPLING FUEL LINE, FLEXIBLE, 125 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement