AFNOR - NF EN 4642
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm < or = a < or = 50 mm - 900 MPa < or = Rm < or = 1 050 MPa
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 September 2009 |
| Status: | active |
| ICS Code (Steels): | 49.025.10 |
Document History
NF EN 4642
September 1, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm < or = a < or = 50 mm - 900 MPa < or = Rm < or = 1 050 MPa
A description is not available for this item.