DS/ETS 300658
Integrated Services Digital Network (ISDN) - Signalling System No. 7 - Transaction Capabilities (TC) version 2 - Test responder specification
active, Most Current
| Organization: | DS |
| Publication Date: | 10 June 1997 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This ETS defines a simple and flexible test respondet which enables the use of Abstract Test Suites (ATSs) for Transaction Capabilities (TC) independently from the actual TC-users which reside in a System Under Test (SUT). No assumption is made on the actual implementation of the interface between this function and TC.
Document History
DS/ETS 300658
June 10, 1997
Integrated Services Digital Network (ISDN) - Signalling System No. 7 - Transaction Capabilities (TC) version 2 - Test responder specification
This ETS defines a simple and flexible test respondet which enables the use of Abstract Test Suites (ATSs) for Transaction Capabilities (TC) independently from the actual TC-users which reside in a...